Klein Tools, Inc.Forged Steel Cable Pulling GripKT4800
Description
5-1/8 INCH JAW LENGTH
0.7 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
12000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
KT4800 MODEL
Klein Tools, Inc.
Done
Description
5-1/8 INCH JAW LENGTH
0.7 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
12000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
KT4800 MODEL
5-1/8 INCH JAW LENGTH
0.7 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
BARE CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
12000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
KT4800 MODEL