Klein Tools, Inc. Ratcheting Box End Wrench KT223X4-INS

Description
4-IN-1, DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH 1/2 INCH, 9/16 INCH SMALLER END SIZE 5/8 INCH, 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX KT MODEL
Request a Quote Datasheet
Description
4-IN-1, DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH 1/2 INCH, 9/16 INCH SMALLER END SIZE 5/8 INCH, 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX KT MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - KT223X4-INS - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
KT223X4-INS
Ratcheting Box End Wrench KT223X4-INS
4-IN-1, DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 9 INCH OVERALL LENGTH 1/2 INCH, 9/16 INCH SMALLER END SIZE 5/8 INCH, 3/4 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX KT MODEL
  • 4-IN-1, DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • 1/2 INCH, 9/16 INCH SMALLER END SIZE
  • 5/8 INCH, 3/4 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
  • KT MODEL
Supplier's Site
Wrenches - KT223X4-INS-ND - DigiKey
Thief River Falls, MN, United States
"Box End, Ratcheting Wrench 1/2"", 9/16"", 5/8"", 3/4"" 9.00"" (228.6mm) Length"

"Box End, Ratcheting Wrench 1/2"", 9/16"", 5/8"", 3/4"" 9.00"" (228.6mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number KT223X4-INS KT223X4-INS-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details