Klein Tools, Inc. Ratcheting Box End Wrench KT203

Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX KT MODEL
Description
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX KT MODEL

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - KT203 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
KT203
Ratcheting Box End Wrench KT203
DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 8-1/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX KT MODEL
  • DOUBLE END, STRAIGHT TYPE
  • CHROME PLATED FINISH
  • 8-1/8 INCH OVERALL LENGTH
  • 3/4 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • NUMBER OF POINTS 12
  • BOX SHAPE HEX
  • KT MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number KT203
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details