Klein Tools, Inc. Ratcheting Box End Wrench KT155T

Description
SINGLE END, STRAIGHT TYPE 9-3/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE BOLT SIZE 1/2 INCH, 5/8 INCH AND 3/4 INCH KT MODEL
Request a Quote Datasheet
Description
SINGLE END, STRAIGHT TYPE 9-3/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE BOLT SIZE 1/2 INCH, 5/8 INCH AND 3/4 INCH KT MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - KT155T - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
KT155T
Ratcheting Box End Wrench KT155T
SINGLE END, STRAIGHT TYPE 9-3/8 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE BOLT SIZE 1/2 INCH, 5/8 INCH AND 3/4 INCH KT MODEL
  • SINGLE END, STRAIGHT TYPE
  • 9-3/8 INCH OVERALL LENGTH
  • 3/4 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • BOLT SIZE 1/2 INCH, 5/8 INCH AND 3/4 INCH
  • KT MODEL
Supplier's Site
Wrenches - KT155T-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
KT155T-ND
Wrenches KT155T-ND
"Lineman’s, Ratcheting Wrench 9/16"", 3/4"", 1"", 1-1/8"" 9.38"" (238.3mm) Length"

"Lineman’s, Ratcheting Wrench 9/16"", 3/4"", 1"", 1-1/8"" 9.38"" (238.3mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number KT155T KT155T-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Specialty/Other; Lineman's
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details