SCREWDRIVER, SLOTTED HEAD, 298MM; Tip Size:6.3mm; Blade Length:203mm; Overall Length:298mm; Product Range:-; Handle Colour:Red; Screw Size Accepted:1/4"; Screwdriver Type:Slotted RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35F1254 |
| Product Name | Screwdriver, Slotted Head, 298Mm; Tip Size Klein Tools |