Manufacturer: Klein Tools, Inc.
Win Source Part Number: 850949-K34
Features: 1/4" Slotted Screwdriver 7.75" (196.9mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8205.40.0000
Other Part Number: 0-9264432108-5, 009264432108-5, 09264432108-5, 092644321085, 32108-5, 92644321085
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 850949-K34 |
| Product Name | Unclassified - K34 |