SCREWDRIVER, SLOTTED HEAD, 197MM; Tip Size:6.35mm; Blade Length:102mm; Overall Length:197mm; Product Range:-; Blade Style:Split; Blade Tip Style:Slotted; Blade Tip Width:6.3mm; Features:Blade thickness: 0.043 " expanding to 0.085 " RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35F1252 |
| Product Name | Screwdriver, Slotted Head, 197Mm; Tip Size Klein Tools |