The Klein Tools Cable Stripper/Cutter is designed for use with 12 AWG and 14 AWG solid lead wires. It features an overall length of 196 mm, making it suitable for various applications where precision cutting and stripping are required. The tool incorporates induction-hardened cutting knives for enhanced durability and longevity. It also includes precision ground stripping holes and a knurled jaw for twisting, grabbing, and looping wire. The coil spring mechanism allows for fast, self-opening action, while the comfort grip handles help reduce hand fatigue during extended use. This tool is not intended for use on live circuits, ensuring safety during operation.
CABLE STRIPPER/CUTTER, 12/14 AWG, 196MM; Overall Length:196mm; Cutting Capacity Max:-; For Use With:12AWG and 14 AWG Solid Lead Wires; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5507 |
| Product Name | Cable Stripper/cutter, 12/14 Awg, 196Mm; Overall Length Klein Tools |