Manufacturer: Klein Tools, Inc.
Win Source Part Number: 850786-K14
Features: - Phillips Screwdriver 5.00" (127.0mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8205.40.0000
Other Part Number: 0-9264432102-3, 009264432102-3, 09264432102-3, 092644321023, 32102-3, 92644321023
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 850786-K14 |
| Product Name | Unclassified - K14 |