The Hex Key, T-Handle, 5/16, 9 from Klein Tools features a T-Handle design that enhances torque and control during use. The blade length measures 9 inches (22.9 cm), providing extended reach for various applications. Weighing 0.35 oz (9.9 g), this tool is lightweight and easy to handle. The hex size is 5/16 inches, and the sizes are laser etched on the blade for easy identification. This product is part of the Journeyman series, known for its durability and comfort, thanks to the soft touch grips.
HEX KEY, T-HANDLE, 5/16", 9"; AF Size - Metric:-; AF Size - Imperial:0.3125"; Hex Key Type:T Handle; Long Arm Length:228.6mm; Product Range:Journeyman Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48T7958 |
| Product Name | Hex Key, T-Handle, 5/16, 9; Af Size Metric Klein Tools |