The Klein Tools 9/64-Inch Hex Key features a T-Handle design that enhances torque application to fasteners, making it suitable for various fastening tasks. The hex key has a blade length of 9 inches (22.9 cm) and is lightweight at 0.06 oz (1.7 g). The part number and hex size are clearly marked on the handle for easy identification. The soft touch grips provide comfort and control during use, which can be beneficial for extended tasks. This tool is part of the Journeyman series, known for its durability and ergonomic design.
HEX KEY, T-HANDLE, 9/64", 9"; AF Size - Metric:-; AF Size - Imperial:0.1406"; Hex Key Type:T Handle; Long Arm Length:228.6mm; Product Range:Journeyman Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48T7953 |
| Product Name | Hex Key, T-Handle, 9/64, 9; Af Size Metric Klein Tools |