Klein Tools, Inc. Hex Key JTH6M3

Description
T-HANDLE TYPE TREATED STEEL MATERIAL 3 MM HEX SIZE JOURNEYMAN[TM] BRAND BLADE LENGTH 6 INCH
Description
T-HANDLE TYPE TREATED STEEL MATERIAL 3 MM HEX SIZE JOURNEYMAN[TM] BRAND BLADE LENGTH 6 INCH

Suppliers

Company
Product
Description
Supplier Links
Hex Key - JTH6M3 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
JTH6M3
Hex Key JTH6M3
T-HANDLE TYPE TREATED STEEL MATERIAL 3 MM HEX SIZE JOURNEYMAN[TM] BRAND BLADE LENGTH 6 INCH
  • T-HANDLE TYPE
  • TREATED STEEL MATERIAL
  • 3 MM HEX SIZE
  • JOURNEYMAN[TM] BRAND
  • BLADE LENGTH 6 INCH
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number JTH6M3
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details