The Klein Tools 5/16-Inch Ball End Hex Key with T-Handle features a 6-inch blade length, providing leverage and ease of use for various applications. Weighing 5.6 ounces, this tool is designed for durability, having been heat-treated and tempered to enhance its strength. The ball end design allows for a precise fit in sockets, minimizing the risk of slippage and stripping. This hex key is part of the Journeyman Series, ensuring it meets professional standards for quality and performance.
HEX KEY, BALL END/T-HANDLE, 5/16", 6"; AF Size - Metric:-; AF Size - Imperial:0.3125"; Hex Key Type:Ball End, T Handle; Long Arm Length:152.4mm; Product Range:Journeyman Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48T7918 |
| Product Name | Hex Key, Ball End/t-Handle, 5/16, 6; Af Size Metric Klein Tools |