Klein Tools, Inc. Mechanical Cable Cutter J63050

Description
SHEARING TYPE 9-9/16 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 4/0 AWG ALUMINUM, 2/0 AWG SOFT COPPER, 24 AWG COMMUNICATION CABLE CABLE SIZE RED/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND
Request a Quote Datasheet
Description
SHEARING TYPE 9-9/16 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 4/0 AWG ALUMINUM, 2/0 AWG SOFT COPPER, 24 AWG COMMUNICATION CABLE CABLE SIZE RED/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - J63050 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
J63050
Mechanical Cable Cutter J63050
SHEARING TYPE 9-9/16 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 4/0 AWG ALUMINUM, 2/0 AWG SOFT COPPER, 24 AWG COMMUNICATION CABLE CABLE SIZE RED/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND
  • SHEARING TYPE
  • 9-9/16 INCH
  • ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE
  • 4/0 AWG ALUMINUM, 2/0 AWG SOFT COPPER, 24 AWG COMMUNICATION CABLE CABLE SIZE
  • RED/BLACK HANDLE COLOR
  • JOURNEYMAN[TM] BRAND
Supplier's Site Datasheet
Wire Cutters - 1742-1352-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
1742-1352-ND
Wire Cutters 1742-1352-ND
"Cable Cutter Circular 9.56"" (242.8mm)"

"Cable Cutter Circular 9.56"" (242.8mm)"

Buy Now Datasheet
Klein Tools J63050 Journeyman Cable Cutters, High-Leverage - 517 - Waytek, Inc.
Chanhassen, MN, United States
Klein Tools J63050 Journeyman Cable Cutters, High-Leverage
517
Klein Tools J63050 Journeyman Cable Cutters, High-Leverage 517
Klein Tools J63050 Journeyman Cable Cutters, High-Leverage Category: Cutters & Strippers Manufacturer: Klein Tools Length: 9-9/16" Color: Red/Black High-leverage design One-hand shearing action Greater cutting power than standard tools Induction-hardened cutting knives for long life Hard, black material for toughness and durability Cuts up to: 4/0 Ga. aluminum 2/0 Ga. soft copper cable 100-pair 24 Ga. communication cable
  • Klein Tools J63050 Journeyman Cable Cutters, High-Leverage
  • Category: Cutters & Strippers
  • Manufacturer: Klein Tools
  • Length: 9-9/16"
  • Color: Red/Black
  • High-leverage design
  • One-hand shearing action
  • Greater cutting power than standard tools
  • Induction-hardened cutting knives for long life
  • Hard, black material for toughness and durability
  • Cuts up to:
    • 4/0 Ga. aluminum
    • 2/0 Ga. soft copper cable
    • 100-pair 24 Ga. communication cable
Supplier's Site Datasheet
Journeyman Cable Cutter, Hi-Leverage - 70145263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Journeyman Cable Cutter, Hi-Leverage
70145263
Journeyman Cable Cutter, Hi-Leverage 70145263
This tool has special high-leverage design giving it amazing cutting capabilities for its size. Cable-gripping shear-type jaws cut up to 4/0 aluminum, up to 2/0 soft copper and up to 100 pair, 24 gauge communications cable. Easily fits into most pouches and is suited for working in confined spaces.

This tool has special high-leverage design giving it amazing cutting capabilities for its size. Cable-gripping shear-type jaws cut up to 4/0 aluminum, up to 2/0 soft copper and up to 100 pair, 24 gauge communications cable. Easily fits into most pouches and is suited for working in confined spaces.

Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Waytek, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number J63050 1742-1352-ND 517 70145263
Product Name Mechanical Cable Cutter Wire Cutters Klein Tools J63050 Journeyman Cable Cutters, High-Leverage Journeyman Cable Cutter, Hi-Leverage
Tool Type Cutters / Scissors Cutters / Scissors; Cable Cutters / Scissors Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1309G6-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
3 suppliers
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers