Klein Tools, Inc. Wire Stripper/Cutter/Crimper J2139NECRN

Description
9-1/2 INCH 12 AWG SOLID, 14 AWG STRANDED MIN. WIRE SIZE 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE FORGED STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND JAW SIZE 1-19/32 INCH L X 1-1/4 INCH W X 5/8 INCH THK KNIFE LENGTH 25/32 INCH
Datasheet
Description
9-1/2 INCH 12 AWG SOLID, 14 AWG STRANDED MIN. WIRE SIZE 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE FORGED STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND JAW SIZE 1-19/32 INCH L X 1-1/4 INCH W X 5/8 INCH THK KNIFE LENGTH 25/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - J2139NECRN - Klein Tools, Inc.
Chicago, IL, USA
Wire Stripper/Cutter/Crimper
J2139NECRN
Wire Stripper/Cutter/Crimper J2139NECRN
9-1/2 INCH 12 AWG SOLID, 14 AWG STRANDED MIN. WIRE SIZE 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE FORGED STEEL BLADE MATERIAL YELLOW/BLACK HANDLE COLOR JOURNEYMAN[TM] BRAND JAW SIZE 1-19/32 INCH L X 1-1/4 INCH W X 5/8 INCH THK KNIFE LENGTH 25/32 INCH
  • 9-1/2 INCH
  • 12 AWG SOLID, 14 AWG STRANDED MIN. WIRE SIZE
  • 10 AWG SOLID, 12 AWG STRANDED MAX. WIRE SIZE
  • FORGED STEEL BLADE MATERIAL
  • YELLOW/BLACK HANDLE COLOR
  • JOURNEYMAN[TM] BRAND
  • JAW SIZE 1-19/32 INCH L X 1-1/4 INCH W X 5/8 INCH THK
  • KNIFE LENGTH 25/32 INCH
Supplier's Site
Side Cutting Plier W/stripper, 241Mm; Plier Style Klein Tools - 17AC7760 - Newark, An Avnet Company
Chicago, IL, United States
Side Cutting Plier W/stripper, 241Mm; Plier Style Klein Tools
17AC7760
Side Cutting Plier W/stripper, 241Mm; Plier Style Klein Tools 17AC7760
SIDE CUTTING PLIER W/STRIPPER, 241MM; Plier Style:Side Cutting; Jaw Opening Max:-; Overall Length:241mm; Product Range:- RoHS Compliant: NA

SIDE CUTTING PLIER W/STRIPPER, 241MM; Plier Style:Side Cutting; Jaw Opening Max:-; Overall Length:241mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number J2139NECRN 17AC7760
Product Name Wire Stripper/Cutter/Crimper Side Cutting Plier W/stripper, 241Mm; Plier Style Klein Tools
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products