Klein Tools, Inc.
Snip
J2106S
Description
OFFSET TYPE
STEEL MATERIAL
10-1/2 INCH OVERALL LENGTH
2-3/8 INCH CUTTING LENGTH
COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
STRAIGHT/WIDE CURVE DIRECTION OF CUT
FORGED PROCESS
20 GAUGE (COLD ROLLED STEEL), 24 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
YELLOW/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
INCLUDES J2100L, J2101R, J2102S, J2106S
-
Klein Tools, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
OFFSET TYPE
STEEL MATERIAL
10-1/2 INCH OVERALL LENGTH
2-3/8 INCH CUTTING LENGTH
COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
STRAIGHT/WIDE CURVE DIRECTION OF CUT
FORGED PROCESS
20 GAUGE (COLD ROLLED STEEL), 24 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
YELLOW/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
INCLUDES J2100L, J2101R, J2102S, J2106S
Request a Quote
Email Supplier
Datasheet
Suppliers
OFFSET TYPE
STEEL MATERIAL
10-1/2 INCH OVERALL LENGTH
2-3/8 INCH CUTTING LENGTH
COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
STRAIGHT/WIDE CURVE DIRECTION OF CUT
FORGED PROCESS
20 GAUGE (COLD ROLLED STEEL), 24 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
YELLOW/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
INCLUDES J2100L, J2101R, J2102S, J2106S
- OFFSET TYPE
- STEEL MATERIAL
- 10-1/2 INCH OVERALL LENGTH
- 2-3/8 INCH CUTTING LENGTH
- COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
- STRAIGHT/WIDE CURVE DIRECTION OF CUT
- FORGED PROCESS
- 20 GAUGE (COLD ROLLED STEEL), 24 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- YELLOW/BLACK HANDLE TYPE/COLOR
- JOURNEYMAN[TM] BRAND
- INCLUDES J2100L, J2101R, J2102S, J2106S
Supplier's Site
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
J2106S |
J2106S-ND |
|
Product Name
|
Snip |
Wire Cutters |
|
Tool Type
|
Cutters / Scissors
|
Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
Blade Type Contacts, 20 AWG
View Details
Tool Type
Crimper
Form Factor
Handheld; Ratchet
View Details