Klein Tools, Inc. Snip J2103S

Description
BULLDOG, AVIATION TYPE STEEL MATERIAL 9-7/16 INCH OVERALL LENGTH 7/8 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL NOTCH/STRAIGHT DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY YELLOW/BLACK HANDLE TYPE/COLOR JOURNEYMAN[TM] BRAND INCLUDES J2103S, SPRING
Description
BULLDOG, AVIATION TYPE STEEL MATERIAL 9-7/16 INCH OVERALL LENGTH 7/8 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL NOTCH/STRAIGHT DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY YELLOW/BLACK HANDLE TYPE/COLOR JOURNEYMAN[TM] BRAND INCLUDES J2103S, SPRING

Suppliers

Company
Product
Description
Supplier Links
Snip - J2103S - Klein Tools, Inc.
Chicago, IL, USA
BULLDOG, AVIATION TYPE STEEL MATERIAL 9-7/16 INCH OVERALL LENGTH 7/8 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL NOTCH/STRAIGHT DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY YELLOW/BLACK HANDLE TYPE/COLOR JOURNEYMAN[TM] BRAND INCLUDES J2103S, SPRING
  • BULLDOG, AVIATION TYPE
  • STEEL MATERIAL
  • 9-7/16 INCH OVERALL LENGTH
  • 7/8 INCH CUTTING LENGTH
  • COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
  • NOTCH/STRAIGHT DIRECTION OF CUT
  • FORGED PROCESS
  • 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
  • YELLOW/BLACK HANDLE TYPE/COLOR
  • JOURNEYMAN[TM] BRAND
  • INCLUDES J2103S, SPRING
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number J2103S
Product Name Snip
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1389G20- Crimp Locator for 1387G1 Pneumatic Tool - 1389G20 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Wire Cutters - 2946-206-118-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Cable
Form Factor Handheld
View Details