Klein Tools, Inc. Snip J2102S

Description
OFFSET, AVIATION TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL STRAIGHT/WIDE CURVE DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY YELLOW/BLACK HANDLE TYPE/COLOR JOURNEYMAN[TM] BRAND INCLUDES J2100L, J2101R, J2102S, J2106S, SPRING
Request a Quote Datasheet
Description
OFFSET, AVIATION TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL STRAIGHT/WIDE CURVE DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY YELLOW/BLACK HANDLE TYPE/COLOR JOURNEYMAN[TM] BRAND INCLUDES J2100L, J2101R, J2102S, J2106S, SPRING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snip - J2102S - Klein Tools, Inc.
Chicago, IL, USA
OFFSET, AVIATION TYPE STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/2 INCH CUTTING LENGTH COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL STRAIGHT/WIDE CURVE DIRECTION OF CUT FORGED PROCESS 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY YELLOW/BLACK HANDLE TYPE/COLOR JOURNEYMAN[TM] BRAND INCLUDES J2100L, J2101R, J2102S, J2106S, SPRING
  • OFFSET, AVIATION TYPE
  • STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 1-1/2 INCH CUTTING LENGTH
  • COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
  • STRAIGHT/WIDE CURVE DIRECTION OF CUT
  • FORGED PROCESS
  • 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
  • YELLOW/BLACK HANDLE TYPE/COLOR
  • JOURNEYMAN[TM] BRAND
  • INCLUDES J2100L, J2101R, J2102S, J2106S, SPRING
Supplier's Site
Wire Cutters - J2102S-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
J2102S-ND
Wire Cutters J2102S-ND
Cutter

Cutter

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number J2102S J2102S-ND
Product Name Snip Wire Cutters
Tool Type Cutters / Scissors Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details