Klein Tools, Inc.
Snip
J2101R
Description
OFFSET TYPE
STEEL MATERIAL
9-1/2 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
RIGHT/STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
GREEN/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
-
Klein Tools, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
OFFSET TYPE
STEEL MATERIAL
9-1/2 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
RIGHT/STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
GREEN/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
Request a Quote
Email Supplier
Datasheet
Suppliers
OFFSET TYPE
STEEL MATERIAL
9-1/2 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
RIGHT/STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
GREEN/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
- OFFSET TYPE
- STEEL MATERIAL
- 9-1/2 INCH OVERALL LENGTH
- 1-1/4 INCH CUTTING LENGTH
- COLD ROLLED STEEL, STAINLESS STEEL CUT MATERIAL
- RIGHT/STRAIGHT DIRECTION OF CUT
- FORGED PROCESS
- 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- GREEN/BLACK HANDLE TYPE/COLOR
- JOURNEYMAN[TM] BRAND
Supplier's Site
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
J2101R |
J2101R-ND |
|
Product Name
|
Snip |
Wire Cutters |
|
Tool Type
|
Cutters / Scissors
|
Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Handheld
Application / Connector Type
2.00mm Pitch High-Reliability Connector - Datamate
Technology
Hand Tools
View Details
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Ferrules
View Details
2 suppliers
Tool Type
Crimper
Technology
Pneumatic Tool
View Details
3 suppliers