Klein Tools, Inc.
Snip
J1100L
Description
AVIATION TYPE
STEEL BLADE MATERIAL
9-7/8 INCH OVERALL LENGTH
1-3/8 INCH CUTTING LENGTH
LEFT, STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
RED/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
-
Klein Tools, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
AVIATION TYPE
STEEL BLADE MATERIAL
9-7/8 INCH OVERALL LENGTH
1-3/8 INCH CUTTING LENGTH
LEFT, STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
RED/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
Request a Quote
Email Supplier
Datasheet
Suppliers
AVIATION TYPE
STEEL BLADE MATERIAL
9-7/8 INCH OVERALL LENGTH
1-3/8 INCH CUTTING LENGTH
LEFT, STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
RED/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
- AVIATION TYPE
- STEEL BLADE MATERIAL
- 9-7/8 INCH OVERALL LENGTH
- 1-3/8 INCH CUTTING LENGTH
- LEFT, STRAIGHT DIRECTION OF CUT
- FORGED PROCESS
- 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- RED/BLACK HANDLE TYPE/COLOR
- JOURNEYMAN[TM] BRAND
Supplier's Site
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
J1100L |
J1100L-ND |
|
Product Name
|
Snip |
Wire Cutters |
|
Tool Type
|
Cutters / Scissors
|
Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
2 suppliers
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details