THREADCLIP, SPRING ACTION, 1.375", CS; Scissor Type:Threadclip; Blade Length - Metric:35mm; Overall Length - Metric:114.3mm; Blade Length - Imperial:1.375"; Overall Length - Imperial:4.5"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44AC5278 |
| Product Name | Threadclip, Spring Action, 1.375, Cs; Scissor Type Klein Tools |