SAFETY SCISSOR, BLUNT TIP, 2.25", CS; Scissor Type:Safety; Blade Length - Metric:57.15mm; Overall Length - Metric:133mm; Blade Length - Imperial:2.25"; Overall Length - Imperial:5.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7758 |
| Product Name | Safety Scissor, Blunt Tip, 2.25, Cs; Scissor Type Klein Tools |