SHEAR, CURVED HANDLE, BLUNT TIP, 3", CS; Scissor Type:Carpet Shear; Blade Length - Metric:76mm; Overall Length - Metric:225.4mm; Blade Length - Imperial:3"; Overall Length - Imperial:8.875"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7721 |
| Product Name | Shear, Curved Handle, Blunt Tip, 3, Cs; Scissor Type Klein Tools |