CARPET NAPPING SHEAR, 3", CURVED HANDLE; Scissor Type:Carpet Shear; Blade Length - Metric:76mm; Overall Length - Metric:219mm; Blade Length - Imperial:3"; Overall Length - Imperial:8.625"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7718 |
| Product Name | Carpet Napping Shear, 3, Curved Handle; Scissor Type Klein Tools |