BENT TRIMMER W/LARGE RING, 6", CS; Scissor Type:Bent Trimmer; Blade Length - Metric:152mm; Overall Length - Metric:318mm; Blade Length - Imperial:6"; Overall Length - Imperial:12.5"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7716 |
| Product Name | Bent Trimmer W/large Ring, 6, Cs; Scissor Type Klein Tools |