THREADCLIP, SPRING ACT, STRAIGHT, 1.375"; Scissor Type:Threadclip; Blade Length - Metric:35mm; Overall Length - Metric:114.3mm; Blade Length - Imperial:1.375"; Overall Length - Imperial:4.5"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7714 |
| Product Name | Threadclip, Spring Act, Straight, 1.375; Scissor Type Klein Tools |