UTILITY SHEAR SCISSOR, 3.75", 8.625"; Scissor Type:Bent Trimmer; Blade Length - Metric:95.25mm; Overall Length - Metric:219mm; Blade Length - Imperial:3.75"; Overall Length - Imperial:8.625"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7757 |
| Product Name | Utility Shear Scissor, 3.75, 8.625; Scissor Type Klein Tools |