STRAIGHT TRIMMER W/RING & BALL POINT, 3"; Scissor Type:Straight Trimmer; Blade Length - Metric:76mm; Overall Length - Metric:235mm; Blade Length - Imperial:3"; Overall Length - Imperial:9.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7756 |
| Product Name | Straight Trimmer W/ring & Ball Point, 3; Scissor Type Klein Tools |