STRAIGHT TRIMMER W/LARGE RING, 3", SS; Scissor Type:Straight Trimmer; Blade Length - Metric:76mm; Overall Length - Metric:229mm; Blade Length - Imperial:3"; Overall Length - Imperial:9"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7755 |
| Product Name | Straight Trimmer W/large Ring, 3, Ss; Scissor Type Klein Tools |