STRAIGHT TRIMMER W/BALL POINT, 3", SS; Scissor Type:Straight Trimmer; Blade Length - Metric:76mm; Overall Length - Metric:225.4mm; Blade Length - Imperial:3"; Overall Length - Imperial:8.875"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7753 |
| Product Name | Straight Trimmer W/ball Point, 3, Ss; Scissor Type Klein Tools |