BENT TRIMMER, XL PLASTIC HANDLE, 4", SS; Scissor Type:Bent Trimmer; Blade Length - Metric:101.6mm; Overall Length - Metric:241.3mm; Blade Length - Imperial:4"; Overall Length - Imperial:9.5"; Handle Material:Molded Plastic RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7752 |
| Product Name | Bent Trimmer, Xl Plastic Handle, 4, Ss; Scissor Type Klein Tools |