BENT TRIMMER, PLASTIC HANDLE, 3.375", SS; Scissor Type:Bent Trimmer; Blade Length - Metric:86mm; Overall Length - Metric:225.4mm; Blade Length - Imperial:3.375"; Overall Length - Imperial:8.875"; Handle Material:Molded Plastic RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7750 |
| Product Name | Bent Trimmer, Plastic Handle, 3.375, Ss; Scissor Type Klein Tools |