CARPET SHEAR W/RING, CURVED BLADE, 3"; Scissor Type:Carpet Shear; Blade Length - Metric:76mm; Overall Length - Metric:229mm; Blade Length - Imperial:3"; Overall Length - Imperial:9"; Handle Material:Plastic Coated; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7748 |
| Product Name | Carpet Shear W/ring, Curved Blade, 3; Scissor Type Klein Tools |