UTILITY SHEAR SCISSOR, 3", 7.125 ; Scissor Type:Utility; Blade Length - Metric:76mm; Overall Length - Metric:181mm; Blade Length - Imperial:3"; Overall Length - Imperial:7.125"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7747 |
| Product Name | Utility Shear Scissor, 3, 7.125 ; Scissor Type Klein Tools |