STRAIGHT TRIMMER, 2", STAINLESS STEEL; Scissor Type:Straight Trimmer; Blade Length - Metric:50.8mm; Overall Length - Metric:130mm; Blade Length - Imperial:2"; Overall Length - Imperial:5.125"; Handle Material:Molded Plastic RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7745 |
| Product Name | Straight Trimmer, 2, Stainless Steel; Scissor Type Klein Tools |