DUCKBILL NAPPING SHEAR, 1.875", CS; Scissor Type:Shear; Blade Length - Metric:48mm; Overall Length - Metric:177.8mm; Blade Length - Imperial:1.875"; Overall Length - Imperial:7"; Handle Material:Plastisol Coated; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7743 |
| Product Name | Duckbill Napping Shear, 1.875, Cs; Scissor Type Klein Tools |