AUTO CONER, WINDER SHEAR, 1.375", CS; Scissor Type:Shear; Blade Length - Metric:35mm; Overall Length - Metric:184mm; Blade Length - Imperial:1.375"; Overall Length - Imperial:7.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7742 |
| Product Name | Auto Coner, Winder Shear, 1.375, Cs; Scissor Type Klein Tools |