SAFETY SCISSOR W/RING, BLUNT TIP, 2.875"; Scissor Type:Safety; Blade Length - Metric:73mm; Overall Length - Metric:168mm; Blade Length - Imperial:2.875"; Overall Length - Imperial:6.625"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7741 |
| Product Name | Safety Scissor W/ring, Blunt Tip, 2.875; Scissor Type Klein Tools |