TAILOR POINT SCISSOR, HEAVY DUTY, 2"; Scissor Type:Sewing / Embroidery; Blade Length - Metric:50.8mm; Overall Length - Metric:139.7mm; Blade Length - Imperial:2"; Overall Length - Imperial:5.5"; Handle Material:Plastisol Coated RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7740 |
| Product Name | Tailor Point Scissor, Heavy Duty, 2; Scissor Type Klein Tools |