EMBROIDERY SCISSOR W/LARGE RING, 2.125"; Scissor Type:Sewing / Embroidery; Blade Length - Metric:54mm; Overall Length - Metric:130mm; Blade Length - Imperial:2.125"; Overall Length - Imperial:5.125"; Handle Material:Metal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7739 |
| Product Name | Embroidery Scissor W/large Ring, 2.125; Scissor Type Klein Tools |