EMBROIDERY SCISSOR W/LARGE RING, 1.5"; Scissor Type:Sewing / Embroidery; Blade Length - Metric:38mm; Overall Length - Metric:114.3mm; Blade Length - Imperial:1.5"; Overall Length - Imperial:4.5"; Handle Material:Metal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7738 |
| Product Name | Embroidery Scissor W/large Ring, 1.5; Scissor Type Klein Tools |