BENT TRIMMER W/RING, KNIFE EDGE, 6"; Scissor Type:Bent Trimmer; Blade Length - Metric:152mm; Overall Length - Metric:318mm; Blade Length - Imperial:6"; Overall Length - Imperial:12.5"; Handle Material:Plastisol Coated RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7737 |
| Product Name | Bent Trimmer W/ring, Knife Edge, 6; Scissor Type Klein Tools |