BENT TRIMMER W/LARGE RING, 6", COATED; Scissor Type:Bent Trimmer; Blade Length - Metric:152mm; Overall Length - Metric:318mm; Blade Length - Imperial:6"; Overall Length - Imperial:12.5"; Handle Material:Plastisol Coated RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7736 |
| Product Name | Bent Trimmer W/large Ring, 6, Coated; Scissor Type Klein Tools |