BENT TRIMMER W/LARGE RING, 4.75", COATED; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:Plastisol Coated RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7734 |
| Product Name | Bent Trimmer W/large Ring, 4.75, Coated; Scissor Type Klein Tools |