BENT TRIMMER, XL BOX, 4.75", CS; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7733 |
| Product Name | Bent Trimmer, Xl Box, 4.75, Cs; Scissor Type Klein Tools |