BENT TRIMMER, KNIFE EDGE, 4.625", CS; Scissor Type:Bent Trimmer; Blade Length - Metric:118mm; Overall Length - Metric:264mm; Blade Length - Imperial:4.625"; Overall Length - Imperial:10.375"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7732 |
| Product Name | Bent Trimmer, Knife Edge, 4.625, Cs; Scissor Type Klein Tools |