Klein Tools, Inc. Bent Trimmer, 3.5, Carbon Steel; Scissor Type Klein Tools G208

Description
BENT TRIMMER, 3.5", CARBON STEEL; Scissor Type:Bent Trimmer; Blade Length - Metric:89mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:8.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
Datasheet
Description
BENT TRIMMER, 3.5", CARBON STEEL; Scissor Type:Bent Trimmer; Blade Length - Metric:89mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:8.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bent Trimmer, 3.5, Carbon Steel; Scissor Type Klein Tools - 17AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Bent Trimmer, 3.5, Carbon Steel; Scissor Type Klein Tools
17AC7731
Bent Trimmer, 3.5, Carbon Steel; Scissor Type Klein Tools 17AC7731
BENT TRIMMER, 3.5", CARBON STEEL; Scissor Type:Bent Trimmer; Blade Length - Metric:89mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:8.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA

BENT TRIMMER, 3.5", CARBON STEEL; Scissor Type:Bent Trimmer; Blade Length - Metric:89mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:8.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC7731
Product Name Bent Trimmer, 3.5, Carbon Steel; Scissor Type Klein Tools
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details