STRAIGHT TRIMMER, 4.5", CARBON STEEL; Scissor Type:Straight Trimmer; Blade Length - Metric:114.3mm; Overall Length - Metric:235mm; Blade Length - Imperial:4.5"; Overall Length - Imperial:9.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7730 |
| Product Name | Straight Trimmer, 4.5, Carbon Steel; Scissor Type Klein Tools |