STRAIGHT TRIMMER, 4", CARBON STEEL; Scissor Type:Straight Trimmer; Blade Length - Metric:101.6mm; Overall Length - Metric:209.55mm; Blade Length - Imperial:4"; Overall Length - Imperial:8.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7727 |
| Product Name | Straight Trimmer, 4, Carbon Steel; Scissor Type Klein Tools |