EMBROIDERY SCISSOR, CURVED BLADE, 0.875"; Scissor Type:Sewing / Embroidery; Blade Length - Metric:22mm; Overall Length - Metric:111mm; Blade Length - Imperial:0.875"; Overall Length - Imperial:4.375"; Handle Material:Metal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7725 |
| Product Name | Embroidery Scissor, Curved Blade, 0.875; Scissor Type Klein Tools |